L-com, Inc. Cord, Nema L6-20P To Iec C15, 3Ft, 15A; Connector To Connector L-Com PPA00016-3FT

Description
CORD, NEMA L6-20P TO IEC C15, 3FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:915mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Description
CORD, NEMA L6-20P TO IEC C15, 3FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:915mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Nema L6-20P To Iec C15, 3Ft, 15A; Connector To Connector L-Com - 45AJ0223 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L6-20P To Iec C15, 3Ft, 15A; Connector To Connector L-Com
45AJ0223
Cord, Nema L6-20P To Iec C15, 3Ft, 15A; Connector To Connector L-Com 45AJ0223
CORD, NEMA L6-20P TO IEC C15, 3FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:915mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

CORD, NEMA L6-20P TO IEC C15, 3FT, 15A; Connector to Connector:NEMA L6-20P to IEC 320 C15; Cable Length - Metric:915mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 45AJ0223
Product Name Cord, Nema L6-20P To Iec C15, 3Ft, 15A; Connector To Connector L-Com
Cord Length 36.02 inch (915 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860511 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
Rated Voltage 30 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 8702212 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches, Shielded - 312044-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details