L-com, Inc. High Temperature Power Cord - C14 to C15 - 15 Amp - 8 FT - Red PPA00005RD-08F

Description
The L-com PPA00005RD-08F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a red jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C15 Outlet Red Jacket Application PC/Server Powered Devices Commercial Kitchen Appliances Switch/Router Power
Description
The L-com PPA00005RD-08F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a red jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C15 Outlet Red Jacket Application PC/Server Powered Devices Commercial Kitchen Appliances Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
High Temperature Power Cord - C14 to C15 - 15 Amp - 8 FT - Red - PPA00005RD-08F - L-com, Inc.
North Andover, MA, United States
High Temperature Power Cord - C14 to C15 - 15 Amp - 8 FT - Red
PPA00005RD-08F
High Temperature Power Cord - C14 to C15 - 15 Amp - 8 FT - Red PPA00005RD-08F
The L-com PPA00005RD-08F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a red jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C15 Outlet Red Jacket Application PC/Server Powered Devices Commercial Kitchen Appliances Switch/Router Power

The L-com PPA00005RD-08F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a red jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C14 Inlet to IEC C15 Outlet
  • Red Jacket

Application

  • PC/Server
  • Powered Devices
  • Commercial Kitchen Appliances
  • Switch/Router
  • Power
Supplier's Site
High Temperature Power Cord C14 To C15 15 Amp L-Com - 23AK8290 - Newark, An Avnet Company
Chicago, IL, United States
High Temperature Power Cord C14 To C15 15 Amp L-Com
23AK8290
High Temperature Power Cord C14 To C15 15 Amp L-Com 23AK8290
HIGH TEMPERATURE POWER CORD - C14 TO C15 - 15 AMP

HIGH TEMPERATURE POWER CORD - C14 TO C15 - 15 AMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00005RD-08F 23AK8290
Product Name High Temperature Power Cord - C14 to C15 - 15 Amp - 8 FT - Red High Temperature Power Cord C14 To C15 15 Amp L-Com
Male End Type EN 60320-C14
Female End Type EN 60320 C15
Cord Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823470-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 15A Cordset: NEMA 5-15P w/C13 Connector - 86221580 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details