The L-com PPA00005RD-03F is a C15 to C14 power cord that is commonly used on high temperature kitchen appliances like electric kettles. The C15 connector can fit in any port that a C13 can, however it is rated for higher temperatures. The C15 is rated for 221 degrees as compared to 158 degrees on standard C13 connectors. This cord has a red jacket, which is popular for color coding multiple cables. All cords at L-com are in stock and ready to ship today.
Features
Application
HIGH TEMPERATURE POWER CORD - C14 TO C15 - 15 AMP
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | PPA00005RD-03F | 23AK8288 |
| Product Name | High Temperature Power Cord - C14 to C15 - 15 Amp - 3 FT - Red | High Temperature Power Cord C14 To C15 15 Amp L-Com |
| Male End Type | EN 60320-C14 | |
| Female End Type | EN 60320 C15 | |
| Cord Length | 36 inch (914 mm) |
IEC/UL 62368-1
Thermoplastic, black / grey / white, UL 94V-0