L-com, Inc. PoE++ Midspan Injector, 1 Port Power Over Ethernet, 10 Gbps, CAT 6a or 7, 802.3at+ Certified, 56 Volts at 56 Watts Power Supply POE10GAT+

Description
L-com's POE10GAT+ PoE++ midspan injector is IEEE 802.at+ certified and is here to meet all your Ethernet power needs. Its single port shielded design can supply up to 56 watts and 56 volts at 1 amps of power to your PoE device. The POE10GAT+ is perfect for IP phones, cameras, access points, network switches, digital signage, building, lighting, traffic control systems or any Type 3 or 4PPoE PoE++ IEEE 802.at+ compliant device. This PoE++ midspan injector part number POE10GAT+ from L-com is certified for up to 10 gigabit speeds (Category 6a or 7) for up to 180ft (55m). 1 and 5 gigabit speeds are supported up to 328ft (100m). High quality Ethernet cables such as from L-com’s TRD695A line are recommended for peak performance. The power supply is included with each PoE++ midspan Category 6a or 7 Power over Ethernet unit. L-com’s POE10GAT+ PoE++ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE listed. It’s simple and compact design is both easy to use and set up and includes mounting ears if needed. This L-com’s PoE++ midspan injector 56 watts and 56 volts Power over Ethernet in stock and ready to ship, buy online from L-com today. Features Power over Ethernet injector, 56W, 56V@1A PoE++ Type 3 4PPoE IEEE 802.3at+ certified compliant 10gig rated (Cat 6a/7) for up to 180ft (55m); 1Gb and 5Gb data rates supported up to 328ft (100m); High quality shielded cabling such as from L-com's TRD695A Ethernet cable families is recommended for peak performance Power Supply Included Midspan type PoE (Power Over Ethernet Injector) with +(1,2)(4,5), -(3,6)(7,8) pin assignments Approvals for IEC, EMC, EN, CE and FCC (see datasheet for full listing) Application Access Points, Bridges, Network Switches, Amplifiers and Amplified Antennas IP (Internet Protocol) and Security Cameras VoIP (Voice over Internet Protocal) Telephones Digital Signage and Building Control Systems Traffic Systems
Datasheet
Description
L-com's POE10GAT+ PoE++ midspan injector is IEEE 802.at+ certified and is here to meet all your Ethernet power needs. Its single port shielded design can supply up to 56 watts and 56 volts at 1 amps of power to your PoE device. The POE10GAT+ is perfect for IP phones, cameras, access points, network switches, digital signage, building, lighting, traffic control systems or any Type 3 or 4PPoE PoE++ IEEE 802.at+ compliant device. This PoE++ midspan injector part number POE10GAT+ from L-com is certified for up to 10 gigabit speeds (Category 6a or 7) for up to 180ft (55m). 1 and 5 gigabit speeds are supported up to 328ft (100m). High quality Ethernet cables such as from L-com’s TRD695A line are recommended for peak performance. The power supply is included with each PoE++ midspan Category 6a or 7 Power over Ethernet unit. L-com’s POE10GAT+ PoE++ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE listed. It’s simple and compact design is both easy to use and set up and includes mounting ears if needed. This L-com’s PoE++ midspan injector 56 watts and 56 volts Power over Ethernet in stock and ready to ship, buy online from L-com today. Features Power over Ethernet injector, 56W, 56V@1A PoE++ Type 3 4PPoE IEEE 802.3at+ certified compliant 10gig rated (Cat 6a/7) for up to 180ft (55m); 1Gb and 5Gb data rates supported up to 328ft (100m); High quality shielded cabling such as from L-com's TRD695A Ethernet cable families is recommended for peak performance Power Supply Included Midspan type PoE (Power Over Ethernet Injector) with +(1,2)(4,5), -(3,6)(7,8) pin assignments Approvals for IEC, EMC, EN, CE and FCC (see datasheet for full listing) Application Access Points, Bridges, Network Switches, Amplifiers and Amplified Antennas IP (Internet Protocol) and Security Cameras VoIP (Voice over Internet Protocal) Telephones Digital Signage and Building Control Systems Traffic Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PoE++ Midspan Injector, 1 Port Power Over Ethernet, 10 Gbps, CAT 6a or 7, 802.3at+ Certified, 56 Volts at 56 Watts Power Supply - POE10GAT+ - L-com, Inc.
North Andover, MA, United States
PoE++ Midspan Injector, 1 Port Power Over Ethernet, 10 Gbps, CAT 6a or 7, 802.3at+ Certified, 56 Volts at 56 Watts Power Supply
POE10GAT+
PoE++ Midspan Injector, 1 Port Power Over Ethernet, 10 Gbps, CAT 6a or 7, 802.3at+ Certified, 56 Volts at 56 Watts Power Supply POE10GAT+
L-com's POE10GAT+ PoE++ midspan injector is IEEE 802.at+ certified and is here to meet all your Ethernet power needs. Its single port shielded design can supply up to 56 watts and 56 volts at 1 amps of power to your PoE device. The POE10GAT+ is perfect for IP phones, cameras, access points, network switches, digital signage, building, lighting, traffic control systems or any Type 3 or 4PPoE PoE++ IEEE 802.at+ compliant device. This PoE++ midspan injector part number POE10GAT+ from L-com is certified for up to 10 gigabit speeds (Category 6a or 7) for up to 180ft (55m). 1 and 5 gigabit speeds are supported up to 328ft (100m). High quality Ethernet cables such as from L-com’s TRD695A line are recommended for peak performance. The power supply is included with each PoE++ midspan Category 6a or 7 Power over Ethernet unit. L-com’s POE10GAT+ PoE++ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE listed. It’s simple and compact design is both easy to use and set up and includes mounting ears if needed. This L-com’s PoE++ midspan injector 56 watts and 56 volts Power over Ethernet in stock and ready to ship, buy online from L-com today. Features Power over Ethernet injector, 56W, 56V@1A PoE++ Type 3 4PPoE IEEE 802.3at+ certified compliant 10gig rated (Cat 6a/7) for up to 180ft (55m); 1Gb and 5Gb data rates supported up to 328ft (100m); High quality shielded cabling such as from L-com's TRD695A Ethernet cable families is recommended for peak performance Power Supply Included Midspan type PoE (Power Over Ethernet Injector) with +(1,2)(4,5), -(3,6)(7,8) pin assignments Approvals for IEC, EMC, EN, CE and FCC (see datasheet for full listing) Application Access Points, Bridges, Network Switches, Amplifiers and Amplified Antennas IP (Internet Protocol) and Security Cameras VoIP (Voice over Internet Protocal) Telephones Digital Signage and Building Control Systems Traffic Systems

L-com's POE10GAT+ PoE++ midspan injector is IEEE 802.at+ certified and is here to meet all your Ethernet power needs. Its single port shielded design can supply up to 56 watts and 56 volts at 1 amps of power to your PoE device. The POE10GAT+ is perfect for IP phones, cameras, access points, network switches, digital signage, building, lighting, traffic control systems or any Type 3 or 4PPoE PoE++ IEEE 802.at+ compliant device. This PoE++ midspan injector part number POE10GAT+ from L-com is certified for up to 10 gigabit speeds (Category 6a or 7) for up to 180ft (55m). 1 and 5 gigabit speeds are supported up to 328ft (100m). High quality Ethernet cables such as from L-com’s TRD695A line are recommended for peak performance. The power supply is included with each PoE++ midspan Category 6a or 7 Power over Ethernet unit. L-com’s POE10GAT+ PoE++ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is CE listed. It’s simple and compact design is both easy to use and set up and includes mounting ears if needed. This L-com’s PoE++ midspan injector 56 watts and 56 volts Power over Ethernet in stock and ready to ship, buy online from L-com today.

Features

  • Power over Ethernet injector, 56W, 56V@1A PoE++ Type 3 4PPoE IEEE 802.3at+ certified compliant
  • 10gig rated (Cat 6a/7) for up to 180ft (55m); 1Gb and 5Gb data rates supported up to 328ft (100m); High quality shielded cabling such as from L-com's TRD695A Ethernet cable families is recommended for peak performance
  • Power Supply Included
  • Midspan type PoE (Power Over Ethernet Injector) with +(1,2)(4,5), -(3,6)(7,8) pin assignments
  • Approvals for IEC, EMC, EN, CE and FCC (see datasheet for full listing)

Application

  • Access Points, Bridges, Network Switches, Amplifiers and Amplified Antennas
  • IP (Internet Protocol) and Security Cameras
  • VoIP (Voice over Internet Protocal) Telephones
  • Digital Signage and Building Control Systems
  • Traffic Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power Supplies
Product Number POE10GAT+
Product Name PoE++ Midspan Injector, 1 Port Power Over Ethernet, 10 Gbps, CAT 6a or 7, 802.3at+ Certified, 56 Volts at 56 Watts Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details