L-com, Inc. Tripp Lite 120VAC 15 Amp IP Enabled PDU (Vertical Orientation) PDUMNV15

Description
These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com. Features Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card Used to provide 120V power to network devices such as routers, switch, and servers Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses Application MDF/IDF Data Center IT LAN
Description
These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com. Features Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card Used to provide 120V power to network devices such as routers, switch, and servers Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses Application MDF/IDF Data Center IT LAN

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 120VAC 15 Amp IP Enabled PDU (Vertical Orientation) - PDUMNV15 - L-com, Inc.
North Andover, MA, United States
Tripp Lite 120VAC 15 Amp IP Enabled PDU (Vertical Orientation)
PDUMNV15
Tripp Lite 120VAC 15 Amp IP Enabled PDU (Vertical Orientation) PDUMNV15
These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com. Features Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card Used to provide 120V power to network devices such as routers, switch, and servers Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses Application MDF/IDF Data Center IT LAN

These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com.

Features

  • Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card
  • Used to provide 120V power to network devices such as routers, switch, and servers
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer
  • 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface
  • DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses

Application

  • MDF/IDF
  • Data Center
  • IT
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUMNV15
Product Name Tripp Lite 120VAC 15 Amp IP Enabled PDU (Vertical Orientation)
Voltage 120VAC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details