L-com, Inc. Tripp Lite 120VAC 20 Amp IP Enabled PDU (Horizontal Orientation) PDUMNH20

Description
These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com. Features 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card Used to provide 120V power to network devices such as routers, switch, and servers Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application Data Center IT LAN MDF/IDF
Description
These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com. Features 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card Used to provide 120V power to network devices such as routers, switch, and servers Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application Data Center IT LAN MDF/IDF

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 120VAC 20 Amp IP Enabled PDU (Horizontal Orientation) - PDUMNH20 - L-com, Inc.
North Andover, MA, United States
Tripp Lite 120VAC 20 Amp IP Enabled PDU (Horizontal Orientation)
PDUMNH20
Tripp Lite 120VAC 20 Amp IP Enabled PDU (Horizontal Orientation) PDUMNH20
These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com. Features 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card Used to provide 120V power to network devices such as routers, switch, and servers Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer Application Data Center IT LAN MDF/IDF

These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com.

Features

  • 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface
  • DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses
  • Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card
  • Used to provide 120V power to network devices such as routers, switch, and servers
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer

Application

  • Data Center
  • IT
  • LAN
  • MDF/IDF
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUMNH20
Product Name Tripp Lite 120VAC 20 Amp IP Enabled PDU (Horizontal Orientation)
Voltage 120VAC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 637935 - RS Components, Ltd.
Specs
Number of Outlets 12
Outlets Type F - German Schuko
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers