L-com, Inc. Tripp Lite 120VAC 15 Amp IP Enabled PDU (Horizontal Orientation) PDUMNH15

Description
These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com. Features Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card Used to provide 120V power to network devices such as routers, switch, and servers Application Data Center MDF/IDF IT LAN
Description
These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com. Features Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card Used to provide 120V power to network devices such as routers, switch, and servers Application Data Center MDF/IDF IT LAN

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 120VAC 15 Amp IP Enabled PDU (Horizontal Orientation) - PDUMNH15 - L-com, Inc.
North Andover, MA, United States
Tripp Lite 120VAC 15 Amp IP Enabled PDU (Horizontal Orientation)
PDUMNH15
Tripp Lite 120VAC 15 Amp IP Enabled PDU (Horizontal Orientation) PDUMNH15
These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com. Features Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card Used to provide 120V power to network devices such as routers, switch, and servers Application Data Center MDF/IDF IT LAN

These monitored PDU systems support real-time remote monitoring via secure web, SNMP or Telnet interface and custom notification of user-specified remote conditions via email and SNMP trap. PDU power consumption in amps is displayed locally via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers become overloaded. Supports real-time monitoring of all reported functions with support for user-specified alarm and notification thresholds. Fully compatible with PowerAlert Network Management System Software, available via FREE download from www.tripplite.com.

Features

  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer
  • 120V 20A peak capacity (agency de-rated to 16 amps continuous) Monitored Power Distribution Unit (PDU) with built-in web/network interface
  • DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses
  • Supports local current metering and remote network monitoring of current, voltage and frequency via built-in web/network monitoring card
  • Used to provide 120V power to network devices such as routers, switch, and servers

Application

  • Data Center
  • MDF/IDF
  • IT
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power Distribution Units (PDU)
Product Number PDUMNH15
Product Name Tripp Lite 120VAC 15 Amp IP Enabled PDU (Horizontal Orientation)
Voltage 120VAC
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details