L-com, Inc. Pressure Sensor, 0-1 MPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure PD790-10M2

Description
PD790-10M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features High Static Pressure 20MPa Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Constant Current/Constant Voltage power supply Pressure range: 0-1MPa Application Industrial process control Differential pressure measurement Gas, liquid pressure measurement Pressure checking meter Venture and eddy-current flow meter
Datasheet
Description
PD790-10M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features High Static Pressure 20MPa Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Constant Current/Constant Voltage power supply Pressure range: 0-1MPa Application Industrial process control Differential pressure measurement Gas, liquid pressure measurement Pressure checking meter Venture and eddy-current flow meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-1 MPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure - PD790-10M2 - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-1 MPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure
PD790-10M2
Pressure Sensor, 0-1 MPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure PD790-10M2
PD790-10M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features High Static Pressure 20MPa Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Constant Current/Constant Voltage power supply Pressure range: 0-1MPa Application Industrial process control Differential pressure measurement Gas, liquid pressure measurement Pressure checking meter Venture and eddy-current flow meter

PD790-10M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • High Static Pressure 20MPa
  • Isolated Construction, enable to measure various liquids and gases
  • Long-term stability ±0.3%FS/Year
  • Constant Current/Constant Voltage power supply
  • Pressure range: 0-1MPa

Application

  • Industrial process control
  • Differential pressure measurement
  • Gas, liquid pressure measurement
  • Pressure checking meter
  • Venture and eddy-current flow meter
Supplier's Site Datasheet
Press Sensor, Differential, 1Mpa, 10Vdc; Operating Pressure Max L-Com - 65AH3419 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Differential, 1Mpa, 10Vdc; Operating Pressure Max L-Com
65AH3419
Press Sensor, Differential, 1Mpa, 10Vdc; Operating Pressure Max L-Com 65AH3419
PRESS SENSOR, DIFFERENTIAL, 1MPA, 10VDC; Operating Pressure Max:1000kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PD790 Series RoHS Compliant: Yes

PRESS SENSOR, DIFFERENTIAL, 1MPA, 10VDC; Operating Pressure Max:1000kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PD790 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PD790-10M2 65AH3419
Product Name Pressure Sensor, 0-1 MPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure Press Sensor, Differential, 1Mpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226203-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details