L-com, Inc. Microsemi PowerDsine Deluxe IEEE 802.3af/at Power over Ethernet (PoE) Tester PD-AFAT-TESTER

Description
Microsemi's PD-AFAT-TESTER is a compact designed tester specifically tailored for system integrators and installers. The plug and play design makes it simple to use. The PD-AFAT-TESTER has two bi-color LEDs allowing it to display up to 6 possible PoE states which identifies the type of Power Sourcing Equipment Endspan (Data) or Midspan (Spare) on your network with the 2-pair states indicating 30W and the 4-pairs 60W. Features Tests for 802.3af/at over 4 pairs. Uses 2 bi-color LED lights to display 6 POE states. Compact size, easy to store. Tests for 802.3af over spare or data. Tests for 802.3at over spare or data. Application Remote access point installs. POE camera installations. POE network switch testing.
Description
Microsemi's PD-AFAT-TESTER is a compact designed tester specifically tailored for system integrators and installers. The plug and play design makes it simple to use. The PD-AFAT-TESTER has two bi-color LEDs allowing it to display up to 6 possible PoE states which identifies the type of Power Sourcing Equipment Endspan (Data) or Midspan (Spare) on your network with the 2-pair states indicating 30W and the 4-pairs 60W. Features Tests for 802.3af/at over 4 pairs. Uses 2 bi-color LED lights to display 6 POE states. Compact size, easy to store. Tests for 802.3af over spare or data. Tests for 802.3at over spare or data. Application Remote access point installs. POE camera installations. POE network switch testing.

Suppliers

Company
Product
Description
Supplier Links
Microsemi PowerDsine Deluxe IEEE 802.3af/at Power over Ethernet (PoE) Tester - PD-AFAT-TESTER - L-com, Inc.
North Andover, MA, United States
Microsemi PowerDsine Deluxe IEEE 802.3af/at Power over Ethernet (PoE) Tester
PD-AFAT-TESTER
Microsemi PowerDsine Deluxe IEEE 802.3af/at Power over Ethernet (PoE) Tester PD-AFAT-TESTER
Microsemi's PD-AFAT-TESTER is a compact designed tester specifically tailored for system integrators and installers. The plug and play design makes it simple to use. The PD-AFAT-TESTER has two bi-color LEDs allowing it to display up to 6 possible PoE states which identifies the type of Power Sourcing Equipment Endspan (Data) or Midspan (Spare) on your network with the 2-pair states indicating 30W and the 4-pairs 60W. Features Tests for 802.3af/at over 4 pairs. Uses 2 bi-color LED lights to display 6 POE states. Compact size, easy to store. Tests for 802.3af over spare or data. Tests for 802.3at over spare or data. Application Remote access point installs. POE camera installations. POE network switch testing.

Microsemi's PD-AFAT-TESTER is a compact designed tester specifically tailored for system integrators and installers. The plug and play design makes it simple to use. The PD-AFAT-TESTER has two bi-color LEDs allowing it to display up to 6 possible PoE states which identifies the type of Power Sourcing Equipment Endspan (Data) or Midspan (Spare) on your network with the 2-pair states indicating 30W and the 4-pairs 60W.

Features

  • Tests for 802.3af/at over 4 pairs.
  • Uses 2 bi-color LED lights to display 6 POE states.
  • Compact size, easy to store.
  • Tests for 802.3af over spare or data.
  • Tests for 802.3at over spare or data.

Application

  • Remote access point installs.
  • POE camera installations.
  • POE network switch testing.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Test Probes
Product Number PD-AFAT-TESTER
Product Name Microsemi PowerDsine Deluxe IEEE 802.3af/at Power over Ethernet (PoE) Tester
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XJL Macro-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details