L-com, Inc. 12 Volt to 48 Volt DC/DC Boost Converter (Regulator) PC12480.8

Description
The PC12480.8 DC-to-DC Converter is designed to convert 12VDC (12-26) battery voltage to 48VDC @ 0.85A. It is ideal for mobile applications that require 48VDC electronic equipment to be powered by converting the 12VDC (12-26) power from most cars, trucks or aircraft. Order online today ! Features RoHS Compliant 2.5mm DC Plug with 72 in. (1.83m) lead Cigarette plug with 28 in. (0.7m) lead Converts 12VDC (12-26) to 48VDC @ 0.8A High efficiency at full load Application 12VDC solar powered applications Convert 12VDC (12-26) power from most cars, trucks or aircraft to 48VDC Ideal for mobile Wireless LAN applications Provides 48 VDC for Access Points and Network Devices Stabilizes voltage in automotive applications that require 48VDC
Datasheet
Description
The PC12480.8 DC-to-DC Converter is designed to convert 12VDC (12-26) battery voltage to 48VDC @ 0.85A. It is ideal for mobile applications that require 48VDC electronic equipment to be powered by converting the 12VDC (12-26) power from most cars, trucks or aircraft. Order online today ! Features RoHS Compliant 2.5mm DC Plug with 72 in. (1.83m) lead Cigarette plug with 28 in. (0.7m) lead Converts 12VDC (12-26) to 48VDC @ 0.8A High efficiency at full load Application 12VDC solar powered applications Convert 12VDC (12-26) power from most cars, trucks or aircraft to 48VDC Ideal for mobile Wireless LAN applications Provides 48 VDC for Access Points and Network Devices Stabilizes voltage in automotive applications that require 48VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Volt to 48 Volt DC/DC Boost Converter (Regulator) - PC12480.8 - L-com, Inc.
North Andover, MA, United States
12 Volt to 48 Volt DC/DC Boost Converter (Regulator)
PC12480.8
12 Volt to 48 Volt DC/DC Boost Converter (Regulator) PC12480.8
The PC12480.8 DC-to-DC Converter is designed to convert 12VDC (12-26) battery voltage to 48VDC @ 0.85A. It is ideal for mobile applications that require 48VDC electronic equipment to be powered by converting the 12VDC (12-26) power from most cars, trucks or aircraft. Order online today ! Features RoHS Compliant 2.5mm DC Plug with 72 in. (1.83m) lead Cigarette plug with 28 in. (0.7m) lead Converts 12VDC (12-26) to 48VDC @ 0.8A High efficiency at full load Application 12VDC solar powered applications Convert 12VDC (12-26) power from most cars, trucks or aircraft to 48VDC Ideal for mobile Wireless LAN applications Provides 48 VDC for Access Points and Network Devices Stabilizes voltage in automotive applications that require 48VDC

The PC12480.8 DC-to-DC Converter is designed to convert 12VDC (12-26) battery voltage to 48VDC @ 0.85A. It is ideal for mobile applications that require 48VDC electronic equipment to be powered by converting the 12VDC (12-26) power from most cars, trucks or aircraft. Order online today !

Features

  • RoHS Compliant
  • 2.5mm DC Plug with 72 in. (1.83m) lead
  • Cigarette plug with 28 in. (0.7m) lead
  • Converts 12VDC (12-26) to 48VDC @ 0.8A
  • High efficiency at full load

Application

  • 12VDC solar powered applications
  • Convert 12VDC (12-26) power from most cars, trucks or aircraft to 48VDC
  • Ideal for mobile Wireless LAN applications
  • Provides 48 VDC for Access Points and Network Devices
  • Stabilizes voltage in automotive applications that require 48VDC
Supplier's Site Datasheet
12Vdc In 48V/0.8A/40W Out L-Com - 23T8155 - Newark, An Avnet Company
Chicago, IL, United States
12Vdc In 48V/0.8A/40W Out L-Com
23T8155
12Vdc In 48V/0.8A/40W Out L-Com 23T8155
12VDC IN 48V/0.8A/40W OUT

12VDC IN 48V/0.8A/40W OUT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PC12480.8 23T8155
Product Name 12 Volt to 48 Volt DC/DC Boost Converter (Regulator) 12Vdc In 48V/0.8A/40W Out L-Com
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6986-ea-psi-11000-80-4u-wc-30000w-32205 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details