L-com, Inc. Fan Replacement Kit, 220/240V, 20 Encl; Kit Contents L-Com NB20-FRK-20F

Description
FAN REPLACEMENT KIT, 220/240V, 20" ENCL; Kit Contents:4 Pcs of #8 Speed Nuts & #8 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 220/240VAC 18W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN REPLACEMENT KIT, 220/240V, 20" ENCL; Kit Contents:4 Pcs of #8 Speed Nuts & #8 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 220/240VAC 18W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Replacement Kit, 220/240V, 20 Encl; Kit Contents L-Com - 51AH5605 - Newark, An Avnet Company
Chicago, IL, United States
Fan Replacement Kit, 220/240V, 20 Encl; Kit Contents L-Com
51AH5605
Fan Replacement Kit, 220/240V, 20 Encl; Kit Contents L-Com 51AH5605
FAN REPLACEMENT KIT, 220/240V, 20" ENCL; Kit Contents:4 Pcs of #8 Speed Nuts & #8 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 220/240VAC 18W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

FAN REPLACEMENT KIT, 220/240V, 20" ENCL; Kit Contents:4 Pcs of #8 Speed Nuts & #8 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 220/240VAC 18W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 51AH5605
Product Name Fan Replacement Kit, 220/240V, 20 Encl; Kit Contents L-Com
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

4028-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1453 to ? in H2O (0.2714 to ? Torr)
Maximum Sound Level 32.45 dbA
View Details
Axial Fan - 112BC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 2055 SCFM (3493 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details