L-com, Inc. Fan Replacement Kit, 120Vac, 20 Encl; Kit Contents L-Com NB20-FRK-10F

Description
FAN REPLACEMENT KIT, 120VAC, 20" ENCL; Kit Contents:4 Pcs of #8 Speed Nuts & #8 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 120VAC 16.4W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes
Description
FAN REPLACEMENT KIT, 120VAC, 20" ENCL; Kit Contents:4 Pcs of #8 Speed Nuts & #8 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 120VAC 16.4W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fan Replacement Kit, 120Vac, 20 Enclosure, includes essential components for cooling system maintenance. It contains four #8 U-type speed nuts and four #8 stainless steel pan head Phillips screws, ensuring secure installation. The kit features a 120x120x38mm 120VAC cooling fan with a power consumption of 16.4W, suitable for various applications requiring efficient airflow. Additionally, it includes a 120x120mm aluminum mesh filter, contributing to the overall performance and longevity of the cooling system. This product is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Fan Replacement Kit, 120Vac, 20 Enclosure, includes essential components for cooling system maintenance. It contains four #8 U-type speed nuts and four #8 stainless steel pan head Phillips screws, ensuring secure installation. The kit features a 120x120x38mm 120VAC cooling fan with a power consumption of 16.4W, suitable for various applications requiring efficient airflow. Additionally, it includes a 120x120mm aluminum mesh filter, contributing to the overall performance and longevity of the cooling system. This product is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Fan Replacement Kit, 120Vac, 20 Encl; Kit Contents L-Com - 51AH5604 - Newark, An Avnet Company
Chicago, IL, United States
Fan Replacement Kit, 120Vac, 20 Encl; Kit Contents L-Com
51AH5604
Fan Replacement Kit, 120Vac, 20 Encl; Kit Contents L-Com 51AH5604
FAN REPLACEMENT KIT, 120VAC, 20" ENCL; Kit Contents:4 Pcs of #8 Speed Nuts & #8 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 120VAC 16.4W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

FAN REPLACEMENT KIT, 120VAC, 20" ENCL; Kit Contents:4 Pcs of #8 Speed Nuts & #8 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 120VAC 16.4W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 51AH5604
Product Name Fan Replacement Kit, 120Vac, 20 Encl; Kit Contents L-Com
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details