L-com, Inc. Fan Replacement Kit, 48Vdc, 14/18 Encl; Kit Contents L-Com NB14-18-FRK-40F

Description
FAN REPLACEMENT KIT, 48VDC, 14/18" ENCL; Kit Contents:4 Pcs of #6 Speed Nuts & #6 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 48VDC 5.3W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes
Description
FAN REPLACEMENT KIT, 48VDC, 14/18" ENCL; Kit Contents:4 Pcs of #6 Speed Nuts & #6 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 48VDC 5.3W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fan Replacement Kit, part number 51AH5599, is designed for 14/18-inch enclosures and operates at 48V DC with a power consumption of 5.3W. The kit includes essential components such as four #6 U-type speed nuts, four #6 stainless steel pan head Phillips screws, and an aluminum mesh filter. The fan dimensions are 120mm x 120mm x 38mm, making it suitable for various cooling applications. This product is RoHS compliant, ensuring it meets environmental standards. The kit is ideal for engineers looking to replace or upgrade cooling solutions in compatible enclosures.

Datasheet Summary
Powered by GS/AI

The Fan Replacement Kit, part number 51AH5599, is designed for 14/18-inch enclosures and operates at 48V DC with a power consumption of 5.3W. The kit includes essential components such as four #6 U-type speed nuts, four #6 stainless steel pan head Phillips screws, and an aluminum mesh filter. The fan dimensions are 120mm x 120mm x 38mm, making it suitable for various cooling applications. This product is RoHS compliant, ensuring it meets environmental standards. The kit is ideal for engineers looking to replace or upgrade cooling solutions in compatible enclosures.

Suppliers

Company
Product
Description
Supplier Links
Fan Replacement Kit, 48Vdc, 14/18 Encl; Kit Contents L-Com - 51AH5599 - Newark, An Avnet Company
Chicago, IL, United States
Fan Replacement Kit, 48Vdc, 14/18 Encl; Kit Contents L-Com
51AH5599
Fan Replacement Kit, 48Vdc, 14/18 Encl; Kit Contents L-Com 51AH5599
FAN REPLACEMENT KIT, 48VDC, 14/18" ENCL; Kit Contents:4 Pcs of #6 Speed Nuts & #6 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 48VDC 5.3W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

FAN REPLACEMENT KIT, 48VDC, 14/18" ENCL; Kit Contents:4 Pcs of #6 Speed Nuts & #6 SS Phillips Screws, Alum Mesh Filter, 120x120x38mm 48VDC 5.3W Fan; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 51AH5599
Product Name Fan Replacement Kit, 48Vdc, 14/18 Encl; Kit Contents L-Com
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Ac Receptacles Qualtek Electronics - 30C0719 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details