L-com, Inc. NPT Cord Grip w/ Lock Nut (.394-.551) NB-CG0.84

Description
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications
Description
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications

Suppliers

Company
Product
Description
Supplier Links
NPT Cord Grip w/ Lock Nut (.394-.551) - NB-CG0.84 - L-com, Inc.
North Andover, MA, United States
NPT Cord Grip w/ Lock Nut (.394-.551)
NB-CG0.84
NPT Cord Grip w/ Lock Nut (.394-.551) NB-CG0.84
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications

L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available.

Features

  • Self Locking Waterproof Design
  • IP68/NEMA 4X/6P Rated
  • Temperature Range -4ºF to 212ºF (-20º C to 100º C)
  • UL 94V-2 and REACH certified and RoHS compliant

Application

  • Enclosure Modification
  • Custom applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Caps, Grips, and Closures
Product Number NB-CG0.84
Product Name NPT Cord Grip w/ Lock Nut (.394-.551)
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details