L-com, Inc. PC HUB Cord Grip w/ Lock Nut (.197-.394) NB-CG0.7

Description
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications
Description
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications

Suppliers

Company
Product
Description
Supplier Links
PC HUB Cord Grip w/ Lock Nut (.197-.394) - NB-CG0.7 - L-com, Inc.
North Andover, MA, United States
PC HUB Cord Grip w/ Lock Nut (.197-.394)
NB-CG0.7
PC HUB Cord Grip w/ Lock Nut (.197-.394) NB-CG0.7
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications

L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available.

Features

  • Self Locking Waterproof Design
  • IP68/NEMA 4X/6P Rated
  • Temperature Range -4ºF to 212ºF (-20º C to 100º C)
  • UL 94V-2 and REACH certified and RoHS compliant

Application

  • Enclosure Modification
  • Custom applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Caps, Grips, and Closures
Product Number NB-CG0.7
Product Name PC HUB Cord Grip w/ Lock Nut (.197-.394)
Unlock Full Specs
to access all available technical data

Similar Products

1 in. Size Nylon Part DC Dust Cap|Master File - GRDC100 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; Type 304 Stainless Steel
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 6
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Vinyl Caps - VC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Vinyl; Vinyl
View Details