L-com, Inc. PC HUB Cord Grip w/ Lock Nut (.157-.315) NB-CG0.6

Description
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications
Description
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications

Suppliers

Company
Product
Description
Supplier Links
PC HUB Cord Grip w/ Lock Nut (.157-.315) - NB-CG0.6 - L-com, Inc.
North Andover, MA, United States
PC HUB Cord Grip w/ Lock Nut (.157-.315)
NB-CG0.6
PC HUB Cord Grip w/ Lock Nut (.157-.315) NB-CG0.6
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications

L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available.

Features

  • Self Locking Waterproof Design
  • IP68/NEMA 4X/6P Rated
  • Temperature Range -4ºF to 212ºF (-20º C to 100º C)
  • UL 94V-2 and REACH certified and RoHS compliant

Application

  • Enclosure Modification
  • Custom applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Caps, Grips, and Closures
Product Number NB-CG0.6
Product Name PC HUB Cord Grip w/ Lock Nut (.157-.315)
Unlock Full Specs
to access all available technical data

Similar Products

Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details