L-com, Inc. Power Cord, N5-20P-Iec C13, 10 , 15A; Connector To Connector L-Com N520P-C13-15-10F

Description
POWER CORD, N5-20P-IEC C13, 10 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Datasheet
Description
POWER CORD, N5-20P-IEC C13, 10 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-20P-Iec C13, 10 , 15A; Connector To Connector L-Com - 60AK2249 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-20P-Iec C13, 10 , 15A; Connector To Connector L-Com
60AK2249
Power Cord, N5-20P-Iec C13, 10 , 15A; Connector To Connector L-Com 60AK2249
POWER CORD, N5-20P-IEC C13, 10 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

POWER CORD, N5-20P-IEC C13, 10 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AK2249
Product Name Power Cord, N5-20P-Iec C13, 10 , 15A; Connector To Connector L-Com
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches - 350050-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
IEC Power Cords - 819930-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
North American NEMA 6-20 Cord Set - 86226110 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details