L-com, Inc. Cover, Rj45 Plug Conn, 8Pos, Pvc, Black; Accessory Type L-Com MP45P

Description
COVER, RJ45 PLUG CONN, 8POS, PVC, BLACK; Accessory Type:Cover; For Use With:L-COM RJ45 Modular Plug Connectors; No. of Positions:8Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet
Description
COVER, RJ45 PLUG CONN, 8POS, PVC, BLACK; Accessory Type:Cover; For Use With:L-COM RJ45 Modular Plug Connectors; No. of Positions:8Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cover, Rj45 Plug Conn, 8Pos, Pvc, Black; Accessory Type L-Com - 99M0510 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Rj45 Plug Conn, 8Pos, Pvc, Black; Accessory Type L-Com
99M0510
Cover, Rj45 Plug Conn, 8Pos, Pvc, Black; Accessory Type L-Com 99M0510
COVER, RJ45 PLUG CONN, 8POS, PVC, BLACK; Accessory Type:Cover; For Use With:L-COM RJ45 Modular Plug Connectors; No. of Positions:8Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

COVER, RJ45 PLUG CONN, 8POS, PVC, BLACK; Accessory Type:Cover; For Use With:L-COM RJ45 Modular Plug Connectors; No. of Positions:8Positions; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 99M0510
Product Name Cover, Rj45 Plug Conn, 8Pos, Pvc, Black; Accessory Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona, Panel Mount - KA1-9610402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details
Circular Connector Backshells - 3079970 - RS Components, Ltd.
Specs
Shape / Application Round
View Details