L-com, Inc. M12 4 Pin D-Code Shielded Panel Mountable Coupler M124DFFS

Description
Whether you're mating two cables, swapping a connector gender or mounting to a panel, L-com offers this 4 Position D-Code M12 coupler to fulfill your M12 needs. This quality constructed M12 coupler will provide years of trouble free use even in the most trying applications. The fully shielded female/female coupler is IP67 qualified when mated and rated for Category 5e applications. The coupler can be panel mounted as well. Contact us with your M12 application today. Features IP67 rated when properly mated Panel Mountable Coupler is M12 4 Position D-Code Female to M12 4 Position D-Code Female M12 4 Position D-Code Shielded Coupler, Adapter, or Gender Changer suitable for Category 5e applications Temp range: -25°C to +85°C; Recommended torque value: 0.6Nm Application Industrial Ethernet Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation
Description
Whether you're mating two cables, swapping a connector gender or mounting to a panel, L-com offers this 4 Position D-Code M12 coupler to fulfill your M12 needs. This quality constructed M12 coupler will provide years of trouble free use even in the most trying applications. The fully shielded female/female coupler is IP67 qualified when mated and rated for Category 5e applications. The coupler can be panel mounted as well. Contact us with your M12 application today. Features IP67 rated when properly mated Panel Mountable Coupler is M12 4 Position D-Code Female to M12 4 Position D-Code Female M12 4 Position D-Code Shielded Coupler, Adapter, or Gender Changer suitable for Category 5e applications Temp range: -25°C to +85°C; Recommended torque value: 0.6Nm Application Industrial Ethernet Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin D-Code Shielded Panel Mountable Coupler - M124DFFS - L-com, Inc.
North Andover, MA, United States
M12 4 Pin D-Code Shielded Panel Mountable Coupler
M124DFFS
M12 4 Pin D-Code Shielded Panel Mountable Coupler M124DFFS
Whether you're mating two cables, swapping a connector gender or mounting to a panel, L-com offers this 4 Position D-Code M12 coupler to fulfill your M12 needs. This quality constructed M12 coupler will provide years of trouble free use even in the most trying applications. The fully shielded female/female coupler is IP67 qualified when mated and rated for Category 5e applications. The coupler can be panel mounted as well. Contact us with your M12 application today. Features IP67 rated when properly mated Panel Mountable Coupler is M12 4 Position D-Code Female to M12 4 Position D-Code Female M12 4 Position D-Code Shielded Coupler, Adapter, or Gender Changer suitable for Category 5e applications Temp range: -25°C to +85°C; Recommended torque value: 0.6Nm Application Industrial Ethernet Sensor and actuators Test equipment I/O connectivity Industrial control and factory automation

Whether you're mating two cables, swapping a connector gender or mounting to a panel, L-com offers this 4 Position D-Code M12 coupler to fulfill your M12 needs. This quality constructed M12 coupler will provide years of trouble free use even in the most trying applications. The fully shielded female/female coupler is IP67 qualified when mated and rated for Category 5e applications. The coupler can be panel mounted as well. Contact us with your M12 application today.

Features

  • IP67 rated when properly mated
  • Panel Mountable
  • Coupler is M12 4 Position D-Code Female to M12 4 Position D-Code Female
  • M12 4 Position D-Code Shielded Coupler, Adapter, or Gender Changer suitable for Category 5e applications
  • Temp range: -25°C to +85°C; Recommended torque value: 0.6Nm

Application

  • Industrial Ethernet
  • Sensor and actuators
  • Test equipment
  • I/O connectivity
  • Industrial control and factory automation
Supplier's Site
M12 4D-Ff Shld Gender Changer L-Com - 59AJ7925 - Newark, An Avnet Company
Chicago, IL, United States
M12 4D-Ff Shld Gender Changer L-Com
59AJ7925
M12 4D-Ff Shld Gender Changer L-Com 59AJ7925
M12 4D-FF SHLD GENDER CHANGER

M12 4D-FF SHLD GENDER CHANGER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Gender Changers
Product Number M124DFFS 59AJ7925
Product Name M12 4 Pin D-Code Shielded Panel Mountable Coupler M12 4D-Ff Shld Gender Changer L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data