L-com, Inc. Level Transmitter, 0-10mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 15m Polyethylene LT989W-10M15V1E22

Description
LT989W-10M15V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-10M15V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Level range: 0-10mH2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Isolated construction, enable to measure various media Sensor housing IP68 Application Industrial process control Chemical industries Liquid level measurement Mining Water and Waste Management
Datasheet
Description
LT989W-10M15V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-10M15V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Level range: 0-10mH2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Isolated construction, enable to measure various media Sensor housing IP68 Application Industrial process control Chemical industries Liquid level measurement Mining Water and Waste Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Transmitter, 0-10mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 15m Polyethylene - LT989W-10M15V1E22 - L-com, Inc.
North Andover, MA, United States
Level Transmitter, 0-10mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 15m Polyethylene
LT989W-10M15V1E22
Level Transmitter, 0-10mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 15m Polyethylene LT989W-10M15V1E22
LT989W-10M15V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-10M15V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Level range: 0-10mH2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Isolated construction, enable to measure various media Sensor housing IP68 Application Industrial process control Chemical industries Liquid level measurement Mining Water and Waste Management

LT989W-10M15V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-10M15V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Level range: 0-10mH2O/OIL
  • Long-term stability ±20mmH2O/year
  • Stainless Steel
  • Isolated construction, enable to measure various media
  • Sensor housing IP68

Application

  • Industrial process control
  • Chemical industries
  • Liquid level measurement
  • Mining
  • Water and Waste Management
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Level Sensors
Product Number LT989W-10M15V1E22
Product Name Level Transmitter, 0-10mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 15m Polyethylene
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1026-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Continuous Level Sensor, 3DLevelScanner - 3DLS S / M / MV - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2400 inch (? to 60960 mm)
Media Type Dry material (Bulk solids and powders)
View Details