1GB POE DATA LINE PROTECTOR MODULE, 5VDC; Plug Type:-; Product Range:LPXT Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:5VDC; Output Current:-; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 68AC1617 |
| Product Name | 1Gb Poe Data Line Protector Module, 5Vdc; Plug Type L-Com |