L-com, Inc. Lightning Protector, Alum, 16 Slot; Rack U Height L-Com LPXT-MOD-CHASSIS

Description
LIGHTNING PROTECTOR, ALUM, 16 SLOT; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:45.72mm; External Width - Metric:483mm; External Depth - Metric:85mm; External Width - Imperial:19"RoHS Compliant: Yes
Datasheet
Description
LIGHTNING PROTECTOR, ALUM, 16 SLOT; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:45.72mm; External Width - Metric:483mm; External Depth - Metric:85mm; External Width - Imperial:19"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Protector, Alum, 16 Slot; Rack U Height L-Com - 68AC1615 - Newark, An Avnet Company
Chicago, IL, United States
Lightning Protector, Alum, 16 Slot; Rack U Height L-Com
68AC1615
Lightning Protector, Alum, 16 Slot; Rack U Height L-Com 68AC1615
LIGHTNING PROTECTOR, ALUM, 16 SLOT; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:45.72mm; External Width - Metric:483mm; External Depth - Metric:85mm; External Width - Imperial:19"RoHS Compliant: Yes

LIGHTNING PROTECTOR, ALUM, 16 SLOT; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:45.72mm; External Width - Metric:483mm; External Depth - Metric:85mm; External Width - Imperial:19"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 68AC1615
Product Name Lightning Protector, Alum, 16 Slot; Rack U Height L-Com
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Door cabinets - R5AJE-5806 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details