L-com, Inc. Coaxial Surge Protector, 50Ka, 700Mhz; Plug Type L-Com LCSP1027

Description
COAXIAL SURGE PROTECTOR, 50KA, 700MHZ; Plug Type:-; Product Range:LCSP Series; Suppressor Type:Coaxial; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:-; Output Current:-; Peak Surge Current:50kA; Response Time:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL SURGE PROTECTOR, 50KA, 700MHZ; Plug Type:-; Product Range:LCSP Series; Suppressor Type:Coaxial; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:-; Output Current:-; Peak Surge Current:50kA; Response Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Surge Protector, 50Ka, 700Mhz; Plug Type L-Com - 69AC7818 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Surge Protector, 50Ka, 700Mhz; Plug Type L-Com
69AC7818
Coaxial Surge Protector, 50Ka, 700Mhz; Plug Type L-Com 69AC7818
COAXIAL SURGE PROTECTOR, 50KA, 700MHZ; Plug Type:-; Product Range:LCSP Series; Suppressor Type:Coaxial; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:-; Output Current:-; Peak Surge Current:50kA; Response Time:- RoHS Compliant: Yes

COAXIAL SURGE PROTECTOR, 50KA, 700MHZ; Plug Type:-; Product Range:LCSP Series; Suppressor Type:Coaxial; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:-; Output Current:-; Peak Surge Current:50kA; Response Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 69AC7818
Product Name Coaxial Surge Protector, 50Ka, 700Mhz; Plug Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Coaxial Adapters - N230B3 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 22.000 GHz
View Details