L-com, Inc. 40W 48V DC Industrial Power Supply, Single Output, DIN Rail Mount LCPS-4048

Description
The LCPS series of industrial power supplies at L-com provide a cost effective and reliable 24V DC or 48V DC power source for L-com's line of industrial Ethernet switches and media converters. The LCPS-4048 provides single output power at 48V DC @ 40W. These units can be installed on any standard 35mm DIN Rail and are NEC Class 2/ LPS compliant. They also provide protection against short circuits, overloads, and over voltages. Use in your industrial Ethernet or IoT application today. Features NEC Class 2 / LPS Compliant Single output power supply, 48V DC @ 40W Universal AC input/Full Range Cooling provided by free air convection Mounts to Standard 35mm DIN Rail Great with L-com's IES series industrial Ethernet switches Application Industrial Ethernet Factory Automation, Process Control and Process Industry Networking IP enabled devices such as meters, valves or drives and IoT applications SCADA (Supervisory Control and Data Acquisition) Energy Networks
Description
The LCPS series of industrial power supplies at L-com provide a cost effective and reliable 24V DC or 48V DC power source for L-com's line of industrial Ethernet switches and media converters. The LCPS-4048 provides single output power at 48V DC @ 40W. These units can be installed on any standard 35mm DIN Rail and are NEC Class 2/ LPS compliant. They also provide protection against short circuits, overloads, and over voltages. Use in your industrial Ethernet or IoT application today. Features NEC Class 2 / LPS Compliant Single output power supply, 48V DC @ 40W Universal AC input/Full Range Cooling provided by free air convection Mounts to Standard 35mm DIN Rail Great with L-com's IES series industrial Ethernet switches Application Industrial Ethernet Factory Automation, Process Control and Process Industry Networking IP enabled devices such as meters, valves or drives and IoT applications SCADA (Supervisory Control and Data Acquisition) Energy Networks

Suppliers

Company
Product
Description
Supplier Links
40W 48V DC Industrial Power Supply, Single Output, DIN Rail Mount - LCPS-4048 - L-com, Inc.
North Andover, MA, United States
40W 48V DC Industrial Power Supply, Single Output, DIN Rail Mount
LCPS-4048
40W 48V DC Industrial Power Supply, Single Output, DIN Rail Mount LCPS-4048
The LCPS series of industrial power supplies at L-com provide a cost effective and reliable 24V DC or 48V DC power source for L-com's line of industrial Ethernet switches and media converters. The LCPS-4048 provides single output power at 48V DC @ 40W. These units can be installed on any standard 35mm DIN Rail and are NEC Class 2/ LPS compliant. They also provide protection against short circuits, overloads, and over voltages. Use in your industrial Ethernet or IoT application today. Features NEC Class 2 / LPS Compliant Single output power supply, 48V DC @ 40W Universal AC input/Full Range Cooling provided by free air convection Mounts to Standard 35mm DIN Rail Great with L-com's IES series industrial Ethernet switches Application Industrial Ethernet Factory Automation, Process Control and Process Industry Networking IP enabled devices such as meters, valves or drives and IoT applications SCADA (Supervisory Control and Data Acquisition) Energy Networks

The LCPS series of industrial power supplies at L-com provide a cost effective and reliable 24V DC or 48V DC power source for L-com's line of industrial Ethernet switches and media converters. The LCPS-4048 provides single output power at 48V DC @ 40W. These units can be installed on any standard 35mm DIN Rail and are NEC Class 2/ LPS compliant. They also provide protection against short circuits, overloads, and over voltages. Use in your industrial Ethernet or IoT application today.

Features

  • NEC Class 2 / LPS Compliant Single output power supply, 48V DC @ 40W
  • Universal AC input/Full Range
  • Cooling provided by free air convection
  • Mounts to Standard 35mm DIN Rail
  • Great with L-com's IES series industrial Ethernet switches

Application

  • Industrial Ethernet
  • Factory Automation, Process Control and Process Industry Networking
  • IP enabled devices such as meters, valves or drives and IoT applications
  • SCADA (Supervisory Control and Data Acquisition)
  • Energy Networks
Supplier's Site
Power Supply 48V Dc @ 40W (1.6A), Din Mount L-Com - 23AK7163 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply 48V Dc @ 40W (1.6A), Din Mount L-Com
23AK7163
Power Supply 48V Dc @ 40W (1.6A), Din Mount L-Com 23AK7163
POWER SUPPLY 48V DC @ 40W (1.6A), DIN MOUNT

POWER SUPPLY 48V DC @ 40W (1.6A), DIN MOUNT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number LCPS-4048 23AK7163
Product Name 40W 48V DC Industrial Power Supply, Single Output, DIN Rail Mount Power Supply 48V Dc @ 40W (1.6A), Din Mount L-Com
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details