The LCCA30156-FT2 is a Low Loss SMA Male to SMA Male cable assembly utilizing LMR-195 coax, measuring 2 feet in length. It features SMA male connectors on both ends and is designed for applications requiring flexibility and low insertion loss. The cable operates effectively up to a maximum frequency of 5.8 GHz and boasts a shielding effectiveness greater than 90 dB, ensuring reliable signal integrity. The construction includes a PE jacket and a bend radius of 2 inches, making it suitable for various environments, including laboratory use, antenna installations, and communication systems such as cellular and Wi-Fi. The assembly is built with Times Microwave Components, ensuring quality and performance.
Low Loss SMA Male to SMA Male With Times Connectors Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components
L-com low loss SMA male to SMA male with times connectors cable assembly using LMR-195 coax, 2 FT with Times Microwave components is available for same day shipping from our facility. This high quality SMA cable is part of a large selection of in-stock, commercial-off-the-s
These RF low loss coaxial cable assemblies are built with SMA connection on one end and SMA connection on the other. This low loss SMA to SMA cable from L-com has a male to male gender combination. Our SMA male to SMA male coaxial assembly part number LCCA30156-FT2 can also be known as low loss SMA plug to SMA plug cable assembly when using alternate gender names.
SMA plug to SMA plug cable assembly LCCA30156-FT2 is manufactured with a flexible coax. These flexible SMA to SMA cable assemblies use LMR-195 coax and are double shielded. L-com double shielded low loss SMA male to SMA male with times connectors cable assembly using LMR-195 coax, 2 FT with Times Microwave components is built from quality components by skilled assemblers with many years of experience.
Maximum frequency for these SMA to SMA M/M cables is 5.8 GHz. Technical performance specifications on these 5.8 GHz SMA male to SMA male cables are located on the LCCA30156-FT2 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day.
Low loss SMA male to SMA male with times connectors cable assembly using LMR-195 coax, 2 FT with Times Microwave components is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our SMA to SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our low loss SMA male to SMA male with times connectors cable assembly using LMR-195 coax, 2 FT with Times Microwave components.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | LCCA30156-FT2 |
| Product Name | Low Loss SMA Male to SMA Male With Times Connectors Cable Assembly using LMR-195 Coax, 2 FT with Times Microwave Components |
| Connector Type | SMA |