Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COAXIAL CONNECTORS
L-COM, INC.
LCCA30052-FT10 -- SMA MALE TO SMA MALE CABLE USING RG178 COAX, 10.0 L-COM
L-com, Inc.
Sma Male To Sma Male Cable Using Rg178 Coax, 10.0 L-Com
LCCA30052-FT10
Description
SMA Male to SMA Male Cable Using RG178 Coax, 10.0
Newark, An Avnet Company
Done
Description
SMA Male to SMA Male Cable Using RG178 Coax, 10.0
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sma Male To Sma Male Cable Using Rg178 Coax, 10.0 L-Com
72AJ8285
Sma Male To Sma Male Cable Using Rg178 Coax, 10.0 L-Com
72AJ8285
SMA Male to SMA Male Cable Using RG178 Coax, 10.0
SMA Male to SMA Male Cable Using RG178 Coax, 10.0
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Coaxial Connectors
Product Number
72AJ8285
Product Name
Sma Male To Sma Male Cable Using Rg178 Coax, 10.0 L-Com
Connector Type
SMA
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
BNC Male to BNC Male, Adapter
9224
Specs
Connector Type
BNC
Gender
Male / Plug
View Details
Douglas Electrical Components
7 Position Hermetic Bulkhead Connector
24202
Specs
Connector Type
BNC; MHV; SMA
Mounting
Bulkhead
View Details
PIC Wire & Cable
50 Ohm N Connector, N Straight Plug
190510A
Specs
Connector Type
Type N
Geometry
Straight
Termination
Crimp
View Details
Molex Signal Tech Industrial Ltd.
PCB Cable Mount Twinax Connectors
View Details