These L-com RF Coaxial Adapters are used to interface between TNC to BNC with coaxial connections. The LCAD30038 is a tee adapter with a male to female configuration. This Coaxial Right Angle Adapter, TNC Male / BNC Female is made from brass and has a nickel finish. TNC connectors are a rodust connector that are roughly between an SMA and a Type-N connector. The TNC connector has been very popular for use in WiFi products for many years because of the combination of size, max operating frequency and cost. Since the majority of test equipment use SMA, Type-N or other type of interface an adapter is reuired to interface with test equipment when evaluating product that uses TNC connectors. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
RF ADAPTER, TNC PLUG-BNC JACK, 50 OHM; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | LCAD30038 | 83AH8920 |
| Product Name | Coaxial Right Angle Adapter, TNC Male / BNC Female | Rf Adapter, Tnc Plug-Bnc Jack, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | BNC; TNC | BNC; TNC |