These L-com RF Coaxial Adapters are used to interface between SMA to SMA with coaxial connections. The LCAD30036 is a right angle adapter with a male to female configuration. This Coaxial Right Angle Adapter, RP-SMA Male / Female is made from brass and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
RF ADAPTER, SMA RP PLUG-JACK, 50 OHM; Convert From Coax Type:SMA RP; Convert From Gender:Plug; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | LCAD30036 | 83AH8918 |
| Product Name | Coaxial Right Angle Adapter, RP-SMA Male / Female | Rf Adapter, Sma Rp Plug-Jack, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | SMA | SMA |