L-com, Inc. Coaxial Adapter, N Female / BNC Female Bulkhead LCAD30032

Description
These L-com RF Coaxial Adapters are used to interface between Type N to BNC with coaxial connections. The LCAD30032 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, N Female / BNC Female Bulkhead is made from brass and has a nickel finish. The Type N interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. Type-N adapters generally operate to 12 GHz but precision versions will operate to 18 GHz. The larger size provides a very secure and robust interface and is often used as the output port on RF equipment. Type-N adapters are often used as port proetectors insuring that exepnsive test equipment ports are not damage during repeated use. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series N to BNC Connections Operates to 4 GHz Max VSWR of 1.3:1 Gold Plated Center Contacts Bulkhead Mount Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz
Datasheet
Description
These L-com RF Coaxial Adapters are used to interface between Type N to BNC with coaxial connections. The LCAD30032 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, N Female / BNC Female Bulkhead is made from brass and has a nickel finish. The Type N interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. Type-N adapters generally operate to 12 GHz but precision versions will operate to 18 GHz. The larger size provides a very secure and robust interface and is often used as the output port on RF equipment. Type-N adapters are often used as port proetectors insuring that exepnsive test equipment ports are not damage during repeated use. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series N to BNC Connections Operates to 4 GHz Max VSWR of 1.3:1 Gold Plated Center Contacts Bulkhead Mount Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, N Female / BNC Female Bulkhead - LCAD30032 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, N Female / BNC Female Bulkhead
LCAD30032
Coaxial Adapter, N Female / BNC Female Bulkhead LCAD30032
These L-com RF Coaxial Adapters are used to interface between Type N to BNC with coaxial connections. The LCAD30032 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, N Female / BNC Female Bulkhead is made from brass and has a nickel finish. The Type N interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. Type-N adapters generally operate to 12 GHz but precision versions will operate to 18 GHz. The larger size provides a very secure and robust interface and is often used as the output port on RF equipment. Type-N adapters are often used as port proetectors insuring that exepnsive test equipment ports are not damage during repeated use. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series N to BNC Connections Operates to 4 GHz Max VSWR of 1.3:1 Gold Plated Center Contacts Bulkhead Mount Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz

These L-com RF Coaxial Adapters are used to interface between Type N to BNC with coaxial connections. The LCAD30032 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, N Female / BNC Female Bulkhead is made from brass and has a nickel finish. The Type N interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. Type-N adapters generally operate to 12 GHz but precision versions will operate to 18 GHz. The larger size provides a very secure and robust interface and is often used as the output port on RF equipment. Type-N adapters are often used as port proetectors insuring that exepnsive test equipment ports are not damage during repeated use. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.

Features

  • Provides Between Series N to BNC Connections
  • Operates to 4 GHz
  • Max VSWR of 1.3:1
  • Gold Plated Center Contacts
  • Bulkhead Mount

Application

  • General Lab Use
  • Cable to Cable Connection
  • System Interconnect up to 4 GHz
Supplier's Site Datasheet
Rf Adapter, N Jack-Bnc Jack, 50 Ohm; Convert From Coax Type L-Com - 83AH8914 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, N Jack-Bnc Jack, 50 Ohm; Convert From Coax Type L-Com
83AH8914
Rf Adapter, N Jack-Bnc Jack, 50 Ohm; Convert From Coax Type L-Com 83AH8914
RF ADAPTER, N JACK-BNC JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, N JACK-BNC JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number LCAD30032 83AH8914
Product Name Coaxial Adapter, N Female / BNC Female Bulkhead Rf Adapter, N Jack-Bnc Jack, 50 Ohm; Convert From Coax Type L-Com
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 1000 volts
View Details