The Coaxial Adapter, SMA Female / RP-SMA Male (part number LCAD30030) from L-com, Inc. is designed for in-series connections between standard SMA and reverse polarity SMA connectors. It features a straight body configuration and operates effectively up to 18 GHz, with a maximum Voltage Standing Wave Ratio (VSWR) of 1.25:1. The adapter is constructed from brass with a nickel finish, ensuring durability and reliability in RF applications. It includes gold-plated center contacts for improved conductivity. This product is suitable for various applications, including Part 15 reverse polarity system interconnects, general-purpose lab use, and test and measurement scenarios. The operating temperature range is from -65°C to +165°C, making it versatile for different environments.
These L-com RF Coaxial Adapters are used to interface between SMA to SMA with coaxial connections. The LCAD30030 is a straight adapter with a female to male configuration. This Coaxial Adapter, SMA Female / RP-SMA Male is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
RF ADAPTER, SMA JACK-SMA RP PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA RP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | LCAD30030 | 83AH8912 |
| Product Name | Coaxial Adapter, SMA Female / RP-SMA Male | Rf Adapter, Sma Jack-Sma Rp Plug, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | SMA | SMA |