The Coaxial Adapter, BNC Female / RP-BNC Male (part number LCAD30028) from L-com, Inc. is designed for in-series connections between standard BNC and reverse polarity BNC connectors. It features a straight body configuration with a female BNC connector on one end and a male reverse polarity BNC connector on the other. The adapter is constructed from brass with a nickel finish and includes gold-plated center contacts for improved conductivity. It operates with an impedance of 50 Ohm and is suitable for applications up to 3 GHz. The operating temperature range is from -65°C to +165°C, making it versatile for various environments. This adapter complies with Mil-STD-348A standards and utilizes a bayonet mount coupling mechanism that does not require tools for connection.
These L-com RF Coaxial Adapters are used to interface between BNC to BNC with coaxial connections. The LCAD30028 is a straight adapter with a female to male configuration. This Coaxial Adapter, BNC Female / RP-BNC Male is made from brass and has a nickel finish. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
RF ADAPTER, BNC JACK-BNC RP PLUG, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC RP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | LCAD30028 | 83AH8910 |
| Product Name | Coaxial Adapter, BNC Female / RP-BNC Male | Rf Adapter, Bnc Jack-Bnc Rp Plug, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | BNC | BNC |