L-com, Inc. Coaxial Adapter, 78 Ohm BNC Twinax Plug / Jack LCAD30026

Description
These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30026 is a straight adapter with a jack to jack configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Plug / Jack is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Operates to 500 MHz Gold Plated Center Contacts Application Differential Signal Cable Interconnect Cable to Cable Connection General Purpose Lab Use
Datasheet
Description
These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30026 is a straight adapter with a jack to jack configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Plug / Jack is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Operates to 500 MHz Gold Plated Center Contacts Application Differential Signal Cable Interconnect Cable to Cable Connection General Purpose Lab Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, 78 Ohm BNC Twinax Plug / Jack - LCAD30026 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, 78 Ohm BNC Twinax Plug / Jack
LCAD30026
Coaxial Adapter, 78 Ohm BNC Twinax Plug / Jack LCAD30026
These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30026 is a straight adapter with a jack to jack configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Plug / Jack is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Operates to 500 MHz Gold Plated Center Contacts Application Differential Signal Cable Interconnect Cable to Cable Connection General Purpose Lab Use

These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30026 is a straight adapter with a jack to jack configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Plug / Jack is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.

Features

  • Provides In-Series BNC to BNC Connections
  • Operates to 500 MHz
  • Gold Plated Center Contacts

Application

  • Differential Signal Cable Interconnect
  • Cable to Cable Connection
  • General Purpose Lab Use
Supplier's Site Datasheet
Rf Adapter, Bnc Jack-Jack, 78 Ohm; Convert From Coax Type L-Com - 83AH8908 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Bnc Jack-Jack, 78 Ohm; Convert From Coax Type L-Com
83AH8908
Rf Adapter, Bnc Jack-Jack, 78 Ohm; Convert From Coax Type L-Com 83AH8908
RF ADAPTER, BNC JACK-JACK, 78 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:78ohm; Connector Type:Intra Series Coaxial

RF ADAPTER, BNC JACK-JACK, 78 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:78ohm; Connector Type:Intra Series Coaxial

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number LCAD30026 83AH8908
Product Name Coaxial Adapter, 78 Ohm BNC Twinax Plug / Jack Rf Adapter, Bnc Jack-Jack, 78 Ohm; Convert From Coax Type L-Com
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - 7809B4 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 34.000 GHz
View Details