L-com, Inc. Coaxial Adapter, 78 Ohm BNC Twinax Tee Plug / Plug LCAD30024

Description
These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30024 is a straight adapter with a plug to plug configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Tee Plug / Plug is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Gold Plated Center Contacts Application Differential Signal Cable Interconnect Cable to Cable Connection General Purpose Lab Use
Datasheet
Description
These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30024 is a straight adapter with a plug to plug configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Tee Plug / Plug is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Gold Plated Center Contacts Application Differential Signal Cable Interconnect Cable to Cable Connection General Purpose Lab Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, 78 Ohm BNC Twinax Tee Plug / Plug - LCAD30024 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, 78 Ohm BNC Twinax Tee Plug / Plug
LCAD30024
Coaxial Adapter, 78 Ohm BNC Twinax Tee Plug / Plug LCAD30024
These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30024 is a straight adapter with a plug to plug configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Tee Plug / Plug is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Gold Plated Center Contacts Application Differential Signal Cable Interconnect Cable to Cable Connection General Purpose Lab Use

These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30024 is a straight adapter with a plug to plug configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Tee Plug / Plug is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.

Features

  • Provides In-Series BNC to BNC Connections
  • Gold Plated Center Contacts

Application

  • Differential Signal Cable Interconnect
  • Cable to Cable Connection
  • General Purpose Lab Use
Supplier's Site Datasheet
Rf Adapter, Bnc Plug-Plug, 78 Ohm; Convert From Coax Type L-Com - 83AH8906 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Bnc Plug-Plug, 78 Ohm; Convert From Coax Type L-Com
83AH8906
Rf Adapter, Bnc Plug-Plug, 78 Ohm; Convert From Coax Type L-Com 83AH8906
RF ADAPTER, BNC PLUG-PLUG, 78 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:78ohm; Connector Type:Intra Series Coaxial

RF ADAPTER, BNC PLUG-PLUG, 78 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:78ohm; Connector Type:Intra Series Coaxial

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number LCAD30024 83AH8906
Product Name Coaxial Adapter, 78 Ohm BNC Twinax Tee Plug / Plug Rf Adapter, Bnc Plug-Plug, 78 Ohm; Convert From Coax Type L-Com
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details
2 suppliers
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - P221D8 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details