L-com, Inc. Coaxial Adapter, 78 Ohm BNC Twinax Jack / Jack Bulkhead LCAD30020

Description
These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30020 is a straight bulkhead adapter with a jack to jack configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Jack / Jack Bulkhead is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Operates to 500 MHz Gold Plated Center Contacts Bulkhead Mount Application Differential Signal Cable Interconnect Cable to Cable Connection General Purpose Lab Use
Datasheet
Description
These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30020 is a straight bulkhead adapter with a jack to jack configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Jack / Jack Bulkhead is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Operates to 500 MHz Gold Plated Center Contacts Bulkhead Mount Application Differential Signal Cable Interconnect Cable to Cable Connection General Purpose Lab Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, 78 Ohm BNC Twinax Jack / Jack Bulkhead - LCAD30020 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, 78 Ohm BNC Twinax Jack / Jack Bulkhead
LCAD30020
Coaxial Adapter, 78 Ohm BNC Twinax Jack / Jack Bulkhead LCAD30020
These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30020 is a straight bulkhead adapter with a jack to jack configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Jack / Jack Bulkhead is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Operates to 500 MHz Gold Plated Center Contacts Bulkhead Mount Application Differential Signal Cable Interconnect Cable to Cable Connection General Purpose Lab Use

These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30020 is a straight bulkhead adapter with a jack to jack configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Jack / Jack Bulkhead is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.

Features

  • Provides In-Series BNC to BNC Connections
  • Operates to 500 MHz
  • Gold Plated Center Contacts
  • Bulkhead Mount

Application

  • Differential Signal Cable Interconnect
  • Cable to Cable Connection
  • General Purpose Lab Use
Supplier's Site Datasheet
Rf Adapter, Bnc Jack-Jack, 78 Ohm; Convert From Coax Type L-Com - 83AH8902 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Bnc Jack-Jack, 78 Ohm; Convert From Coax Type L-Com
83AH8902
Rf Adapter, Bnc Jack-Jack, 78 Ohm; Convert From Coax Type L-Com 83AH8902
RF ADAPTER, BNC JACK-JACK, 78 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:78ohm; Product Range:

RF ADAPTER, BNC JACK-JACK, 78 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:78ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number LCAD30020 83AH8902
Product Name Coaxial Adapter, 78 Ohm BNC Twinax Jack / Jack Bulkhead Rf Adapter, Bnc Jack-Jack, 78 Ohm; Convert From Coax Type L-Com
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - ERN.2S.650.CTL-ND - DigiKey
Specs
Connector Type Triax
Mounting Panel Mount
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - 1767056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight; Straight
View Details