These L-com RF Coaxial Adapters are used to interface between BNC Twinax to BNC Twinax with coaxial connections. The LCAD30019 is a tee adapter with a jack to jack configuration. This Coaxial Adapter, 78 Ohm BNC Twinax Tee Jack / Jack / Jack is made from brass and has a nickel finish. The Twin-Ax BNC has twn contacts inside the connector housing. The coupling mechanism is a boyonet design, the same as a standard BNC. Twin-ax BNC connections are commanly used with Twin-ax cable used in differential pair applications where separate conductors are used to carry the signal of interest. BNC Twinax adapters are ofen required to adapt between connector genders. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
RF ADAPTER, BNC JACK/JACK-JACK, 78 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack, Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Tee Adapter; Impedance:78ohm; Product Range:
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | LCAD30019 | 83AH8901 |
| Product Name | Coaxial Adapter, 78 Ohm BNC Twinax Tee Jack / Jack / Jack | Rf Adapter, Bnc Jack/jack-Jack, 78 Ohm; Convert From Coax Type L-Com |
| Connector Type | BNC | BNC |