These L-com RF Coaxial Adapters are used to interface between SMB to SMB with coaxial connections. The LCAD30016 is a tee adapter with a jack to plug configuration. This Coaxial Adapter, SMB Tee Jack / Plug / Jack is made from brass and has a gold finish. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
RF ADAPTER, SMB JACK/JACK-PLUG, 50 OHM; Convert From Coax Type:SMB; Convert From Gender:Jack, Jack; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | LCAD30016 | 83AH8898 |
| Product Name | Coaxial Adapter, SMB Tee Jack / Plug / Jack | Rf Adapter, Smb Jack/jack-Plug, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | SMB | SMB |