These L-com RF Coaxial Adapters are used to interface between Type N to BNC with coaxial connections. The LCAD30014 is a straight adapter with a female to female configuration. This Coaxial Adapter, N Female / BNC Female is made from brass and has a nickel finish. The Type N interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. Type-N adapters generally operate to 12 GHz but precision versions will operate to 18 GHz. The larger size provides a very secure and robust interface and is often used as the output port on RF equipment. Type-N adapters are often used as port proetectors insuring that exepnsive test equipment ports are not damage during repeated use. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
RF ADAPTER, N JACK-BNC JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | LCAD30014 | 83AH8896 |
| Product Name | Coaxial Adapter, N Female / BNC Female | Rf Adapter, N Jack-Bnc Jack, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | BNC | BNC |