L-com, Inc. Coaxial Adapter, SMA Female / BNC Female Bulkhead LCAD30013

Description
These L-com RF Coaxial Adapters are used to interface between SMA to BNC with coaxial connections. The LCAD30013 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, SMA Female / BNC Female Bulkhead is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series SMA to BNC Connections Operates to 4 GHz Gold Plated Center Contacts Bulkhead Mount Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz
Datasheet
Description
These L-com RF Coaxial Adapters are used to interface between SMA to BNC with coaxial connections. The LCAD30013 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, SMA Female / BNC Female Bulkhead is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series SMA to BNC Connections Operates to 4 GHz Gold Plated Center Contacts Bulkhead Mount Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, SMA Female / BNC Female Bulkhead - LCAD30013 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, SMA Female / BNC Female Bulkhead
LCAD30013
Coaxial Adapter, SMA Female / BNC Female Bulkhead LCAD30013
These L-com RF Coaxial Adapters are used to interface between SMA to BNC with coaxial connections. The LCAD30013 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, SMA Female / BNC Female Bulkhead is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series SMA to BNC Connections Operates to 4 GHz Gold Plated Center Contacts Bulkhead Mount Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz

These L-com RF Coaxial Adapters are used to interface between SMA to BNC with coaxial connections. The LCAD30013 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, SMA Female / BNC Female Bulkhead is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.

Features

  • Provides Between Series SMA to BNC Connections
  • Operates to 4 GHz
  • Gold Plated Center Contacts
  • Bulkhead Mount

Application

  • General Lab Use
  • Cable to Cable Connection
  • System Interconnect up to 4 GHz
Supplier's Site Datasheet
Rf Adapter, Sma Jack-Bnc Jack, 50 Ohm; Convert From Coax Type L-Com - 83AH8895 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Jack-Bnc Jack, 50 Ohm; Convert From Coax Type L-Com
83AH8895
Rf Adapter, Sma Jack-Bnc Jack, 50 Ohm; Convert From Coax Type L-Com 83AH8895
RF ADAPTER, SMA JACK-BNC JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, SMA JACK-BNC JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number LCAD30013 83AH8895
Product Name Coaxial Adapter, SMA Female / BNC Female Bulkhead Rf Adapter, Sma Jack-Bnc Jack, 50 Ohm; Convert From Coax Type L-Com
Connector Type BNC; SMA BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF & Microwave - 229CCSF - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-SMA-MF - Maury Microwave
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details