L-com, Inc. Coaxial Adapter, SMA Male / SMB Jack LCAD30011

Description
These L-com RF Coaxial Adapters are used to interface between SMA to SMB with coaxial connections. The LCAD30011 is a straight adapter with a male to jack configuration. This Coaxial Adapter, SMA Male / SMB Jack is made from brass and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series SMA to SMB Connections Operates to 4 GHz Max VSWR of 1.25:1 Gold Plated Center Contacts Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz
Datasheet
Description
These L-com RF Coaxial Adapters are used to interface between SMA to SMB with coaxial connections. The LCAD30011 is a straight adapter with a male to jack configuration. This Coaxial Adapter, SMA Male / SMB Jack is made from brass and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series SMA to SMB Connections Operates to 4 GHz Max VSWR of 1.25:1 Gold Plated Center Contacts Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, SMA Male / SMB Jack - LCAD30011 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, SMA Male / SMB Jack
LCAD30011
Coaxial Adapter, SMA Male / SMB Jack LCAD30011
These L-com RF Coaxial Adapters are used to interface between SMA to SMB with coaxial connections. The LCAD30011 is a straight adapter with a male to jack configuration. This Coaxial Adapter, SMA Male / SMB Jack is made from brass and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series SMA to SMB Connections Operates to 4 GHz Max VSWR of 1.25:1 Gold Plated Center Contacts Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz

These L-com RF Coaxial Adapters are used to interface between SMA to SMB with coaxial connections. The LCAD30011 is a straight adapter with a male to jack configuration. This Coaxial Adapter, SMA Male / SMB Jack is made from brass and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.

Features

  • Provides Between Series SMA to SMB Connections
  • Operates to 4 GHz
  • Max VSWR of 1.25:1
  • Gold Plated Center Contacts

Application

  • General Lab Use
  • Cable to Cable Connection
  • System Interconnect up to 4 GHz
Supplier's Site Datasheet
Rf Adapter, Sma Plug-Smb Jack, 50 Ohm; Convert From Coax Type L-Com - 83AH8893 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Plug-Smb Jack, 50 Ohm; Convert From Coax Type L-Com
83AH8893
Rf Adapter, Sma Plug-Smb Jack, 50 Ohm; Convert From Coax Type L-Com 83AH8893
RF ADAPTER, SMA PLUG-SMB JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial

RF ADAPTER, SMA PLUG-SMB JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number LCAD30011 83AH8893
Product Name Coaxial Adapter, SMA Male / SMB Jack Rf Adapter, Sma Plug-Smb Jack, 50 Ohm; Convert From Coax Type L-Com
Connector Type SMA; SMB SMA; SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Gender Male / Plug
Frequency 40.000 GHz
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details