These L-com RF Coaxial Adapters are used to interface between SMA to SMB with coaxial connections. The LCAD30010 is a straight adapter with a male to plug configuration. This Coaxial Adapter, SMA Male / SMB Plug is made from brass and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
RF ADAPTER, SMA PLUG-SMB PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | LCAD30010 | 83AH8892 |
| Product Name | Coaxial Adapter, SMA Male / SMB Plug | Rf Adapter, Sma Plug-Smb Plug, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | SMA; SMB | SMA; SMB |