These L-com RF Coaxial Adapters are used to interface between SMA to SMB with coaxial connections. The LCAD30009 is a straight adapter with a female to jack configuration. This Coaxial Adapter, SMA Female / SMB Jack is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
RF ADAPTER, SMA JACK-SMB JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | LCAD30009 | 83AH8891 |
| Product Name | Coaxial Adapter, SMA Female / SMB Jack | Rf Adapter, Sma Jack-Smb Jack, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | SMA; SMB | SMA; SMB |