L-com, Inc. Coaxial Adapter, SMA Female / SMB Plug LCAD30008

Description
These L-com RF Coaxial Adapters are used to interface between SMA to SMB with coaxial connections. The LCAD30008 is a straight adapter with a female to plug configuration. This Coaxial Adapter, SMA Female / SMB Plug is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series SMA to SMB Connections Operates to 4 GHz Max VSWR of 1.3:1 Gold Plated Center Contacts Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz
Datasheet
Description
These L-com RF Coaxial Adapters are used to interface between SMA to SMB with coaxial connections. The LCAD30008 is a straight adapter with a female to plug configuration. This Coaxial Adapter, SMA Female / SMB Plug is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series SMA to SMB Connections Operates to 4 GHz Max VSWR of 1.3:1 Gold Plated Center Contacts Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, SMA Female / SMB Plug - LCAD30008 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, SMA Female / SMB Plug
LCAD30008
Coaxial Adapter, SMA Female / SMB Plug LCAD30008
These L-com RF Coaxial Adapters are used to interface between SMA to SMB with coaxial connections. The LCAD30008 is a straight adapter with a female to plug configuration. This Coaxial Adapter, SMA Female / SMB Plug is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides Between Series SMA to SMB Connections Operates to 4 GHz Max VSWR of 1.3:1 Gold Plated Center Contacts Application General Lab Use Cable to Cable Connection System Interconnect up to 4 GHz

These L-com RF Coaxial Adapters are used to interface between SMA to SMB with coaxial connections. The LCAD30008 is a straight adapter with a female to plug configuration. This Coaxial Adapter, SMA Female / SMB Plug is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. The SMB interface is smaller than an SMA and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are available in 50 Ohm and 75 Ohm impedances. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.

Features

  • Provides Between Series SMA to SMB Connections
  • Operates to 4 GHz
  • Max VSWR of 1.3:1
  • Gold Plated Center Contacts

Application

  • General Lab Use
  • Cable to Cable Connection
  • System Interconnect up to 4 GHz
Supplier's Site Datasheet
Rf Adapter, Sma Jack-Smb Plug, 50 Ohm; Convert From Coax Type L-Com - 83AH8890 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Jack-Smb Plug, 50 Ohm; Convert From Coax Type L-Com
83AH8890
Rf Adapter, Sma Jack-Smb Plug, 50 Ohm; Convert From Coax Type L-Com 83AH8890
RF ADAPTER, SMA JACK-SMB PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial

RF ADAPTER, SMA JACK-SMB PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number LCAD30008 83AH8890
Product Name Coaxial Adapter, SMA Female / SMB Plug Rf Adapter, Sma Jack-Smb Plug, 50 Ohm; Convert From Coax Type L-Com
Connector Type SMA; SMB SMA; SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Through hole
View Details
Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - P200A8 - Maury Microwave
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details