L-com, Inc. Coaxial Adapter, RP-SMA Male / RP-SMA Female LCAD30006

Description
These L-com RF Coaxial Adapters are used to interface between SMA to SMA with coaxial connections. The LCAD30006 is a straight adapter with a male to female configuration. This Coaxial Adapter, RP-SMA Male / RP-SMA Female is made from brass and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series Reverse Polarity SMA to Reverse Polarity SMA Connections Operates to 4 GHz Max VSWR of 1.35:1 Gold Plated Center Contacts Application Part 15 Reverse Polarity System Interconnect General Purpose Lab Test and Measurement Applications
Datasheet
Description
These L-com RF Coaxial Adapters are used to interface between SMA to SMA with coaxial connections. The LCAD30006 is a straight adapter with a male to female configuration. This Coaxial Adapter, RP-SMA Male / RP-SMA Female is made from brass and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series Reverse Polarity SMA to Reverse Polarity SMA Connections Operates to 4 GHz Max VSWR of 1.35:1 Gold Plated Center Contacts Application Part 15 Reverse Polarity System Interconnect General Purpose Lab Test and Measurement Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, RP-SMA Male / RP-SMA Female - LCAD30006 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, RP-SMA Male / RP-SMA Female
LCAD30006
Coaxial Adapter, RP-SMA Male / RP-SMA Female LCAD30006
These L-com RF Coaxial Adapters are used to interface between SMA to SMA with coaxial connections. The LCAD30006 is a straight adapter with a male to female configuration. This Coaxial Adapter, RP-SMA Male / RP-SMA Female is made from brass and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series Reverse Polarity SMA to Reverse Polarity SMA Connections Operates to 4 GHz Max VSWR of 1.35:1 Gold Plated Center Contacts Application Part 15 Reverse Polarity System Interconnect General Purpose Lab Test and Measurement Applications

These L-com RF Coaxial Adapters are used to interface between SMA to SMA with coaxial connections. The LCAD30006 is a straight adapter with a male to female configuration. This Coaxial Adapter, RP-SMA Male / RP-SMA Female is made from brass and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.

Features

  • Provides In-Series Reverse Polarity SMA to Reverse Polarity SMA Connections
  • Operates to 4 GHz
  • Max VSWR of 1.35:1
  • Gold Plated Center Contacts

Application

  • Part 15 Reverse Polarity System Interconnect
  • General Purpose Lab
  • Test and Measurement Applications
Supplier's Site Datasheet
Rf Adapter, Sma Rp Plug-Jack, 50 Ohm; Convert From Coax Type L-Com - 83AH8888 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Rp Plug-Jack, 50 Ohm; Convert From Coax Type L-Com
83AH8888
Rf Adapter, Sma Rp Plug-Jack, 50 Ohm; Convert From Coax Type L-Com 83AH8888
RF ADAPTER, SMA RP PLUG-JACK, 50 OHM; Convert From Coax Type:SMA RP; Convert From Gender:Plug; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, SMA RP PLUG-JACK, 50 OHM; Convert From Coax Type:SMA RP; Convert From Gender:Plug; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number LCAD30006 83AH8888
Product Name Coaxial Adapter, RP-SMA Male / RP-SMA Female Rf Adapter, Sma Rp Plug-Jack, 50 Ohm; Convert From Coax Type L-Com
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 5213-2CCSF - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Clamp
View Details
SMA Female Connector, RG174/U - 8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type TNC
Gender Female / Jack
Frequency 20.000 GHz
View Details