These L-com RF Coaxial Adapters are used to interface between SMA to UMCX with coaxial connections. The LCAD30005 is a straight adapter with a male to jack configuration. This Coaxial Adapter, SMA Male / UMCX Jack is made from tri-metal and has a gold finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. A UMCX adapter's interface is compatible with the popular u.fl design from Hirose. The UMCX has a simple snap on connection and its small size is popular in applications that require a small foot print. Often used on printed circuit boards and with micro coax the UMCX (u.fl) interface is a widely used miniature coaxial connector series. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
RF ADAPTER, SMA PLUG-UMCX JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:UMCX; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | LCAD30005 | 83AH8887 |
| Product Name | Coaxial Adapter, SMA Male / UMCX Jack | Rf Adapter, Sma Plug-Umcx Jack, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | SMA | MCX; SMA |