L-com, Inc. Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead LCAD30002

Description
These L-com RF Coaxial Adapters are used to interface between BNC to BNC with coaxial connections. The LCAD30002 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead is made from brass and has a nickel finish. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Operates to 4 GHz Max VSWR of 1.5:1 Gold Plated Center Contacts Bulkhead Mount Application Input / Output Port Commercial Products to 4 GHz Test and Measurement Applications
Datasheet
Description
These L-com RF Coaxial Adapters are used to interface between BNC to BNC with coaxial connections. The LCAD30002 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead is made from brass and has a nickel finish. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Operates to 4 GHz Max VSWR of 1.5:1 Gold Plated Center Contacts Bulkhead Mount Application Input / Output Port Commercial Products to 4 GHz Test and Measurement Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead - LCAD30002 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead
LCAD30002
Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead LCAD30002
These L-com RF Coaxial Adapters are used to interface between BNC to BNC with coaxial connections. The LCAD30002 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead is made from brass and has a nickel finish. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day. Features Provides In-Series BNC to BNC Connections Operates to 4 GHz Max VSWR of 1.5:1 Gold Plated Center Contacts Bulkhead Mount Application Input / Output Port Commercial Products to 4 GHz Test and Measurement Applications

These L-com RF Coaxial Adapters are used to interface between BNC to BNC with coaxial connections. The LCAD30002 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead is made from brass and has a nickel finish. BNC adapters interface design is defined by Mil-STD-348A and has no tool required bayonet mount coupling mechanism with a robust center contact and outer conductor interface. BNC's generally work up to 3 GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.

Features

  • Provides In-Series BNC to BNC Connections
  • Operates to 4 GHz
  • Max VSWR of 1.5:1
  • Gold Plated Center Contacts
  • Bulkhead Mount

Application

  • Input / Output Port
  • Commercial Products to 4 GHz
  • Test and Measurement Applications
Supplier's Site Datasheet
Rf Adapter, Bnc Jack-Jack, 50 Ohm; Convert From Coax Type L-Com - 83AH8884 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Bnc Jack-Jack, 50 Ohm; Convert From Coax Type L-Com
83AH8884
Rf Adapter, Bnc Jack-Jack, 50 Ohm; Convert From Coax Type L-Com 83AH8884
RF ADAPTER, BNC JACK-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, BNC JACK-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number LCAD30002 83AH8884
Product Name Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead Rf Adapter, Bnc Jack-Jack, 50 Ohm; Convert From Coax Type L-Com
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data