L-com, Inc. L-com 10/100/1000 Ethernet Data Isolator (EN60601-1 Compliant) LC-60601-1

Description
L-com's LC-60601-1 data isolator is a fully self-contained device that protects valuable network equipment from damaging surges and power anomalies that commonly occur across network cabling. Operation and installation is quick and easy. Simply plug this device in-line between two Ethernet cables and your equipment is protected. Each unit is fully RoHS compliant and has been certified to meet the EN60601-1 European Medical Device Directive making it ideal for hospital and medical laboratory environments. Features Connectors: (2) RJ45 Jacks For more detailed specifications & information please scroll down to the Tip & users manual PDF's available for download on this page. Isolation >4k Volts Meets EN60601-1 European Medical Device Directive Used to protect valuable equipment from power surges Plug and Play installation saves time and money Application LAN 10/100/1000 Ethernet Medical EN60601-1
Description
L-com's LC-60601-1 data isolator is a fully self-contained device that protects valuable network equipment from damaging surges and power anomalies that commonly occur across network cabling. Operation and installation is quick and easy. Simply plug this device in-line between two Ethernet cables and your equipment is protected. Each unit is fully RoHS compliant and has been certified to meet the EN60601-1 European Medical Device Directive making it ideal for hospital and medical laboratory environments. Features Connectors: (2) RJ45 Jacks For more detailed specifications & information please scroll down to the Tip & users manual PDF's available for download on this page. Isolation >4k Volts Meets EN60601-1 European Medical Device Directive Used to protect valuable equipment from power surges Plug and Play installation saves time and money Application LAN 10/100/1000 Ethernet Medical EN60601-1

Suppliers

Company
Product
Description
Supplier Links
L-com 10/100/1000 Ethernet Data Isolator (EN60601-1 Compliant) - LC-60601-1 - L-com, Inc.
North Andover, MA, United States
L-com 10/100/1000 Ethernet Data Isolator (EN60601-1 Compliant)
LC-60601-1
L-com 10/100/1000 Ethernet Data Isolator (EN60601-1 Compliant) LC-60601-1
L-com's LC-60601-1 data isolator is a fully self-contained device that protects valuable network equipment from damaging surges and power anomalies that commonly occur across network cabling. Operation and installation is quick and easy. Simply plug this device in-line between two Ethernet cables and your equipment is protected. Each unit is fully RoHS compliant and has been certified to meet the EN60601-1 European Medical Device Directive making it ideal for hospital and medical laboratory environments. Features Connectors: (2) RJ45 Jacks For more detailed specifications & information please scroll down to the Tip & users manual PDF's available for download on this page. Isolation >4k Volts Meets EN60601-1 European Medical Device Directive Used to protect valuable equipment from power surges Plug and Play installation saves time and money Application LAN 10/100/1000 Ethernet Medical EN60601-1

L-com's LC-60601-1 data isolator is a fully self-contained device that protects valuable network equipment from damaging surges and power anomalies that commonly occur across network cabling. Operation and installation is quick and easy. Simply plug this device in-line between two Ethernet cables and your equipment is protected. Each unit is fully RoHS compliant and has been certified to meet the EN60601-1 European Medical Device Directive making it ideal for hospital and medical laboratory environments.

Features

  • Connectors: (2) RJ45 Jacks For more detailed specifications & information please scroll down to the Tip & users manual PDF's available for download on this page.</font>
  • Isolation >4k Volts
  • Meets EN60601-1 European Medical Device Directive
  • Used to protect valuable equipment from power surges
  • Plug and Play installation saves time and money

Application

  • LAN 10/100/1000 Ethernet
  • Medical EN60601-1
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Signal Isolators
Product Number LC-60601-1
Product Name L-com 10/100/1000 Ethernet Data Isolator (EN60601-1 Compliant)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243593-SI8220CD-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details