L-com, Inc. Lck Pwr Cord, Nema L5-20P-L5-20R, 10 ; Connector To Connector L-Com L520P-L520R-20-10F

Description
LCK PWR CORD, NEMA L5-20P-L5-20R, 10 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Description
LCK PWR CORD, NEMA L5-20P-L5-20R, 10 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Suppliers

Company
Product
Description
Supplier Links
Lck Pwr Cord, Nema L5-20P-L5-20R, 10 ; Connector To Connector L-Com - 57AK7038 - Newark, An Avnet Company
Chicago, IL, United States
Lck Pwr Cord, Nema L5-20P-L5-20R, 10 ; Connector To Connector L-Com
57AK7038
Lck Pwr Cord, Nema L5-20P-L5-20R, 10 ; Connector To Connector L-Com 57AK7038
LCK PWR CORD, NEMA L5-20P-L5-20R, 10 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

LCK PWR CORD, NEMA L5-20P-L5-20R, 10 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 57AK7038
Product Name Lck Pwr Cord, Nema L5-20P-L5-20R, 10 ; Connector To Connector L-Com
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 96 inches - 223021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
2 suppliers
IEC Power Cords - 816480-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details