L-com, Inc. ICP DAS 4.3" Touch Screen PLC Controller with High Resolution TFT Color Touch Screen (RS485) ICP-TPD-430

Description
TouchPAD are a series of tiny touch screen controller HMI which are designed for building and home automation. The TPD-430 is equipped with a high resolution 4.3 inch TFT color touch screen and fits in regular electrical wall-mount outlets. It can be easily integrated with I/O modules and have a beautiful, flexible user defined picture display. An ideal choice for upgrading mechanical switches to intelligent control pads. TouchPAD comes with Ladder Designer software for PLC users and a C/C++ language development environment for programmers. You can quickly and easily develop your programs with the development tools provided. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features ESD Protection: 4 kV Free HMI Works development tool; Supports Ladder Designer and the popular C programming language. RS-485 (including Self-Tuner) and RTC (Real Time Clock) High Resolution Color Touch Screen & Speaker Operating Temperature -20º C to +70°C Application Lighting Control RS-485 Multi-Display Temperature Control TouchPAD data anywhere (Schedules, Memos, etc)
Description
TouchPAD are a series of tiny touch screen controller HMI which are designed for building and home automation. The TPD-430 is equipped with a high resolution 4.3 inch TFT color touch screen and fits in regular electrical wall-mount outlets. It can be easily integrated with I/O modules and have a beautiful, flexible user defined picture display. An ideal choice for upgrading mechanical switches to intelligent control pads. TouchPAD comes with Ladder Designer software for PLC users and a C/C++ language development environment for programmers. You can quickly and easily develop your programs with the development tools provided. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features ESD Protection: 4 kV Free HMI Works development tool; Supports Ladder Designer and the popular C programming language. RS-485 (including Self-Tuner) and RTC (Real Time Clock) High Resolution Color Touch Screen & Speaker Operating Temperature -20º C to +70°C Application Lighting Control RS-485 Multi-Display Temperature Control TouchPAD data anywhere (Schedules, Memos, etc)

Suppliers

Company
Product
Description
Supplier Links
ICP DAS 4.3
North Andover, MA, United States
ICP DAS 4.3" Touch Screen PLC Controller with High Resolution TFT Color Touch Screen (RS485)
ICP-TPD-430
ICP DAS 4.3" Touch Screen PLC Controller with High Resolution TFT Color Touch Screen (RS485) ICP-TPD-430
TouchPAD are a series of tiny touch screen controller HMI which are designed for building and home automation. The TPD-430 is equipped with a high resolution 4.3 inch TFT color touch screen and fits in regular electrical wall-mount outlets. It can be easily integrated with I/O modules and have a beautiful, flexible user defined picture display. An ideal choice for upgrading mechanical switches to intelligent control pads. TouchPAD comes with Ladder Designer software for PLC users and a C/C++ language development environment for programmers. You can quickly and easily develop your programs with the development tools provided. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features ESD Protection: 4 kV Free HMI Works development tool; Supports Ladder Designer and the popular C programming language. RS-485 (including Self-Tuner) and RTC (Real Time Clock) High Resolution Color Touch Screen & Speaker Operating Temperature -20º C to +70°C Application Lighting Control RS-485 Multi-Display Temperature Control TouchPAD data anywhere (Schedules, Memos, etc)

TouchPAD are a series of tiny touch screen controller HMI which are designed for building and home automation. The TPD-430 is equipped with a high resolution 4.3 inch TFT color touch screen and fits in regular electrical wall-mount outlets. It can be easily integrated with I/O modules and have a beautiful, flexible user defined picture display. An ideal choice for upgrading mechanical switches to intelligent control pads. TouchPAD comes with Ladder Designer software for PLC users and a C/C++ language development environment for programmers. You can quickly and easily develop your programs with the development tools provided. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote.

Features

  • ESD Protection: 4 kV
  • Free HMI Works development tool; Supports Ladder Designer and the popular C programming language.
  • RS-485 (including Self-Tuner) and RTC (Real Time Clock)
  • High Resolution Color Touch Screen & Speaker
  • Operating Temperature -20º C to +70°C

Application

  • Lighting Control
  • RS-485 Multi-Display
  • Temperature Control
  • TouchPAD data anywhere (Schedules, Memos, etc)
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Human Machine Interfaces
Product Number ICP-TPD-430
Product Name ICP DAS 4.3" Touch Screen PLC Controller with High Resolution TFT Color Touch Screen (RS485)
I/O Interfaces RS485
Unlock Full Specs
to access all available technical data

Similar Products

smartPanel - HA1-A1A41-0 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Cortex-A10
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Machine Interface - 2171-CDPX-X-E2-W-7-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details