The HTC1620 is a shear type wire and cable cutter. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire up to 10 AWG. Spring return limits user fatigue by re-opening blades after cut. Includes locking lever to keep blades closed when not in use. Steel construction and plastic coated handles.
Features
Cuts cable OD up to 3/8" diameter and wire up to 10AWG
Spring return handles provide ergonomic benefits for operator/user
Allows for precision hand cutting of small OD multi-conductor cable and wire
Durable steel construction for long life
Application
Cable repair
Premise wiring
Cable assembly
Cable installation
The HTC1620 is a shear type wire and cable cutter. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire up to 10 AWG. Spring return limits user fatigue by re-opening blades after cut. Includes locking lever to keep blades closed when not in use. Steel construction and plastic coated handles.
Features
- Cuts cable OD up to 3/8" diameter and wire up to 10AWG
- Spring return handles provide ergonomic benefits for operator/user
- Allows for precision hand cutting of small OD multi-conductor cable and wire
- Durable steel construction for long life
Application
- Cable repair
- Premise wiring
- Cable assembly
- Cable installation