This Type N male connector is designed for attachment to Belden 9913 cable. Belden 9913 cable is a RG8 size cable with low loss performance characteristics. This crimp style connector utilizes readily available crimp sizes of .429" for the crimp sleeve and .118" for the center contact, to securely attach to the cable.
Features
Common size hex crimp allows quick and easy crimping
Crimp style attachment for a robust assembly
Three piece design simplifies assembly process
Gold plated contact pins to minimize signal loss
Type N male for Belden 9913 coaxial cable
Application
Low Loss Coax Applications
Radio Pigtails
RF Applications
Wi-Fi Applications
WLAN
This Type N male connector is designed for attachment to Belden 9913 cable. Belden 9913 cable is a RG8 size cable with low loss performance characteristics. This crimp style connector utilizes readily available crimp sizes of .429" for the crimp sleeve and .118" for the center contact, to securely attach to the cable.
Features
- Common size hex crimp allows quick and easy crimping
- Crimp style attachment for a robust assembly
- Three piece design simplifies assembly process
- Gold plated contact pins to minimize signal loss
- Type N male for Belden 9913 coaxial cable
Application
- Low Loss Coax Applications
- Radio Pigtails
- RF Applications
- Wi-Fi Applications
- WLAN